EN
  • EN
  • DE

SGM2031-1.8YUDH4G/TR

Part No SGM2031-1.8YUDH4G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320175-SGM2031-1.8YUDH4G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2031-1.8YUDH4G/TR CAD Model

Description

The SGM2031-1.8YUDH4G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This regulator is specifically designed to provide a stable 1.8V output voltage, making it suitable for powering core logic, memory, and other critical components in a variety of electronic devices. Its key attributes include low quiescent current, excellent line and load regulation, and comprehensive protection features, ensuring efficient and reliable operation in diverse applications.

Applications

  • Low-Power Microcontrollers: Provides stable power to microcontrollers used in IoT devices and portable electronics.
  • Memory Devices: Powers SRAM, Flash memory, and other memory components requiring a 1.8V supply.
  • Real-Time Clocks (RTCs): Supplies power to RTC modules for accurate timekeeping.
  • Low-Voltage Logic Circuits: Used to power various logic gates and digital circuits operating at 1.8V.
  • Portable Medical Devices: Powers sensors, displays, and other components in medical devices.

Features

  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage differential.
  • Low Quiescent Current: Reduces power consumption during idle or standby modes.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.
  • Small Package: Compact UDH package for space-constrained designs.

Benefits

  • Extended Battery Life: Low quiescent current minimizes battery drain in portable devices.
  • Reliable Operation: Stable 1.8V output ensures consistent performance of connected components.
  • Protection from Faults: Over-current and thermal shutdown features enhance system robustness.
  • Space-Saving Design: Small package allows for high-density board layouts.
  • Simplified Implementation: Requires few external components for operation.

Additional Details

The SGM2031-1.8YUDH4G/TR typically operates from an input voltage between 2.5V and 5.5V. It is designed for stable operation with ceramic output capacitors. The device's low dropout characteristic is beneficial in applications where the input voltage is close to the desired 1.8V output. The regulator is suitable for operating temperatures ranging from -40°C to +85°C, making it versatile for various environmental conditions.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1446 $50.6100
845+ $0.1186 $100.2170
1,310+ $0.1149 $150.5190
1,800+ $0.1112 $200.1600
2,330+ $0.1075 $250.4750
3,115+ $0.0964 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess