EN
  • EN
  • DE

SGM2200-1.8YN3LG/TR

Part No SGM2200-1.8YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description LDO U-Reg +1, 8V 0, 05A SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972291-SGM2200-1.8YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2200-1.8YN3LG/TR CAD Model

Description

The SGM2200-1.8YN3LG/TR is a low-dropout (LDO) voltage regulator manufactured by SG Micro Corp. LDO regulators are used to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. They are commonly used in battery-powered devices and other applications where a stable voltage supply is critical.

Applications

  • Portable electronic devices (e.g., smartphones, tablets)
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Sensor power supplies

Features

  • Low dropout voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • High output accuracy: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and potential damage to the regulator.

Benefits

  • Extended battery life: Low quiescent current minimizes power consumption in portable devices.
  • Stable voltage supply: Provides a consistent and reliable voltage for sensitive electronic components.
  • Improved system performance: Accurate output voltage ensures optimal performance of connected devices.
  • Enhanced reliability: Protection features prevent damage from overcurrent and overheating.
  • Simplified design: Integrated features reduce the number of external components required.

The SGM2200-1.8YN3LG/TR operates by using an internal feedback loop to regulate the output voltage. A control circuit adjusts the output transistor to maintain the desired output voltage, even when the input voltage or load current changes. The low dropout voltage is achieved by using a pass transistor with a low on-resistance, which minimizes the voltage drop across the regulator. The low quiescent current is achieved by minimizing the current consumption of the internal circuitry.

Technical Specifications: The SGM2200-1.8YN3LG/TR has a fixed output voltage of 1.8V. Review the SG Micro Corp datasheet for specifics such as input voltage range, output current capability, dropout voltage at a given current, quiescent current, and thermal resistance. Be mindful of the operating temperature range and package type.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1141 $58.1910
1,235+ $0.0937 $115.7195
1,910+ $0.0908 $173.4280
2,635+ $0.0878 $231.3530
3,405+ $0.0849 $289.0845
4,555+ $0.0762 $347.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,265 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess