EN
  • EN
  • DE

ADM6306D131ARJZ-R7

Part No ADM6306D131ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 3.08V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6306
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6306D131ARJZ-R7-ND,ADM6306D131ARJZ-R7CT,-2735-ADM6306D131ARJZ-R7CT,-2735-ADM6306D131ARJZ-R7TR,ADM6306D131ARJZ-R7DKR,-2735-ADM6306D131ARJZ-R7TR-ND,-2735-ADM6306D131ARJZ-R7DKR,2156-ADM6306D131ARJZ-R7,ANAANAADM6306D131ARJZ-R7,ADM6306D131ARJZ-R7TR
Standard Package 3,000
Win Source Part Number 1320554-ADM6306D131ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6306D131ARJZ-R7 CAD Model

Description

ADM6306D131ARJZ-R7 Voltage Supervisory IC by Analog Devices Inc.

The ADM6306D131ARJZ-R7 is a highly reliable voltage supervisory integrated circuit (IC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage monitoring device is designed to ensure that microprocessors and other sensitive electronics operate under optimal power conditions. It is a crucial component for systems that require a high degree of stability and accuracy in their power supply.

With its compact package, the ADM6306D131ARJZ-R7 offers a space-efficient solution for a wide range of applications, including industrial controls, embedded systems, and portable electronics. Its small footprint makes it particularly suitable for space-constrained designs while providing robust protection against undesirable system behavior due to power fluctuations.

Key Features:

  • Accuracy: The device features precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
  • Reset Output: It provides an active-low reset output, which guarantees that the system microprocessor resets cleanly during a power-on event or whenever the monitored voltage falls out of the acceptable range.
  • Low Power Consumption: Designed for energy efficiency, the ADM6306D131ARJZ-R7 consumes minimal power, making it ideal for battery-operated devices.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring the activity of the microprocessor, ensuring it operates as expected.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of system control, allowing for a system reset without the need to cycle power.

Technical Specifications:

  • Supply Voltage Range: The IC operates over a wide supply voltage range, accommodating various system requirements.
  • Temperature Range: It is designed to perform reliably over an extended temperature range, suitable for harsh environments.
  • Package Type: The SOT-23 package is industry-standard, making it compatible with common PCB layouts and design practices.

The ADM6306D131ARJZ-R7 from Analog Devices Inc. represents a blend of performance, reliability, and practicality, making it an excellent choice for system designers who require a dependable voltage supervisory solution. Its advanced features and specifications ensure that it can meet the stringent requirements of modern electronic systems, maintaining the integrity of the power supply and contributing to the overall stability and functionality of the application it serves.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2877 $59.1786
43+ $2.6976 $115.9968
67+ $2.6135 $175.1045
92+ $2.5291 $232.6772
119+ $2.4448 $290.9312
159+ $2.1919 $348.5121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess