EN
  • EN
  • DE

SGM3139YTQ16G/TR

Part No SGM3139YTQ16G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320224-SGM3139YTQ16G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM3139YTQ16G/TR CAD Model

Description

The SGM3139YTQ16G/TR is a high-performance, low-power audio amplifier from SG Micro Corp. It is designed to deliver high-quality audio in portable devices, offering a balance of power efficiency and audio fidelity. The amplifier is suitable for a variety of audio applications.

Applications

  • Mobile phones: Used to amplify audio signals for clear and loud sound output.
  • Tablets: Integrated into tablets for enhanced audio playback during multimedia consumption.
  • Portable media players: Provides amplification for music and video playback in devices like MP3 players.
  • Bluetooth speakers: Can be used in smaller Bluetooth speaker designs for audio amplification.

Features

  • Low Power Consumption: Optimizes battery life in portable devices.
  • High PSRR: High Power Supply Rejection Ratio ensures immunity to power supply noise, resulting in cleaner audio.
  • Integrated Shutdown Function: A shutdown mode allows for power saving when the amplifier is not in use.
  • Small Package: Compact QFN package enables integration into space-constrained applications.
  • High Output Power: Delivers sufficient power for clear audio output.

Benefits

  • Extended Battery Life: Low power consumption extends the operational time of portable devices.
  • Clear Audio Output: High PSRR ensures minimal noise interference for a superior audio experience.
  • Space Saving: Small form factor allows for integration into compact designs.
  • Cost-Effective Solution: Provides a balance of performance and cost for various audio applications.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.

Additional Details

The SGM3139YTQ16G/TR operates on a single power supply and typically requires minimal external components. The device's thermal protection feature prevents overheating, ensuring reliable operation. It is available in a space-saving QFN package, making it suitable for high-density circuit boards. The amplifier is designed to drive low-impedance loads, providing ample power for headphones or small speakers. The TR suffix indicates that the device is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess