EN
  • EN
  • DE

ZW31215

Part No ZW31215
Manufacturer Cosel USA, Inc.
Catalog OEM Parts (T - Z)
Description Converter, DC-DC; 10 to 15 V; 0.358 A (Typ.); 75 mV (Max.); 750 mV (Max.)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 358 mA
RoHS Non-Compliant
Win Source Part Number 1021001-ZW31215
Categories OEM Parts(T-Z)
Manufacturer Cosel USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW31215 CAD Model

Description

The Cosel ZW31215 is a series of AC-DC power supplies. These are designed to convert AC voltage from a power source into stable DC voltage suitable for powering electronic devices.

Applications:

  • Industrial Automation: Used to power control systems, sensors, and other automation equipment.
  • Medical Equipment: Employed in various medical devices requiring reliable DC power.
  • Telecommunications: Powers telecommunications equipment such as routers and switches.
  • Test and Measurement Equipment: Provides power for oscilloscopes, signal generators, and other test instruments.
  • LED Lighting: Used as a power source for LED lighting systems.

Features:

  • AC Input Voltage: Accepts a wide range of AC input voltages (typically 85-264 VAC).
  • DC Output Voltage: Provides a stable and regulated DC output voltage (specific voltage depends on model variant).
  • Output Current: Delivers a specific output current (varies depending on the model variant).
  • Overvoltage Protection (OVP): Protects the connected load from excessive voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage due to overload or short circuit.
  • Overtemperature Protection (OTP): Shuts down the power supply if it overheats.
  • Short Circuit Protection (SCP): Protects the power supply from damage due to short circuits.
  • Safety Certifications: Meets relevant safety standards (e.g., UL, CE).
  • Compact Size: Designed for space-constrained applications.

Benefits:

  • Reliable Power: Provides a stable and consistent DC power source.
  • Protection Features: Protects both the power supply and the connected load from damage.
  • Wide Input Voltage Range: Operates with a wide range of AC input voltages.
  • Safety Compliance: Meets relevant safety standards for safe operation.
  • Compact Design: Saves space in the application.
  • Efficient Power Conversion: Minimizes energy waste and heat generation.

Additional Details:

The ZW31215 series comes in various models with different output voltage and current ratings. Refer to the Cosel datasheet for specific model details, including input/output characteristics, efficiency, operating temperature range, and physical dimensions. The power supply typically includes screw terminals or connectors for easy connection to AC input and DC output. Cooling may be achieved through convection or forced air, depending on the model and power rating.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess