EN
  • EN
  • DE

SGM3804-2YG/TR

Part No SGM3804-2YG/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837379-SGM3804-2YG/TR
Ultra Librarian 3D Model Ultra Librarian SGM3804-2YG/TR CAD Model

Description

The SGM3804-2YG/TR is a highly integrated over-voltage protection (OVP) device from SG Micro Corp. It is designed to protect sensitive electronic components from voltage surges and spikes, ensuring the reliability and longevity of connected devices. This device integrates a low-impedance MOSFET and precise control circuitry to quickly clamp over-voltage events.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Power banks
  • USB Type-C power delivery systems

Features

  • Over-voltage protection up to a specified voltage threshold (Consult datasheet for specific voltage).
  • Low clamping voltage to minimize stress on downstream components.
  • Integrated low-impedance MOSFET for efficient surge handling.
  • Fast response time to quickly clamp over-voltage events.
  • Small package size for space-constrained applications.
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)

Benefits

  • Enhanced Device Reliability: Protects against damage from voltage surges and spikes, extending the lifespan of connected devices.
  • Improved System Safety: Prevents catastrophic failures caused by over-voltage conditions.
  • Simplified Design: Integrated MOSFET and control circuitry reduce the need for external components.
  • Increased Power Efficiency: Low impedance MOSFET minimizes power loss during normal operation.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details

The SGM3804-2YG/TR typically operates with a supply voltage within a defined range (Consult datasheet). It features a fast response time, quickly clamping the voltage to a safe level during an over-voltage event. The device's OCP and SCP functions will disconnect the load from the source when limits are reached. The integrated low-impedance MOSFET ensures efficient power delivery and minimizes voltage drop. Refer to the datasheet for specific electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $147.7869 $147.7869
2+ $142.8596 $285.7192
3+ $128.0814 $384.2442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess