EN
  • EN
  • DE

SGM7SZ04YC5G/TR

Part No SGM7SZ04YC5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837429-SGM7SZ04YC5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM7SZ04YC5G/TR CAD Model

Description

The SGM7SZ04YC5G/TR is a single inverter logic gate manufactured by SG Micro Corp. This device is part of the TinyLogic™ family, known for its small size and low power consumption. It's designed to perform a simple logical inversion operation, converting a HIGH input signal to a LOW output signal, and vice versa. This makes it suitable for a variety of digital logic applications, particularly in portable and space-constrained devices.

Applications

  • Signal Inversion: Inverting digital signals in various electronic circuits.
  • Buffering: Providing a buffered output for weak signals.
  • Level Shifting: Converting voltage levels between different logic families.
  • Simple Logic Functions: Implementing basic logic functions in combination with other gates.
  • Portable Electronics: Used in smartphones, tablets, and other handheld devices where space is limited.

Features

  • Single Inverter Gate: Contains one independent inverter gate.
  • Low Power Consumption: Operates with minimal power consumption, extending battery life.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • High-Speed Operation: Provides fast switching speeds for high-frequency applications.
  • Tiny Package: Available in a small footprint package for space-constrained applications.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation.

Benefits

  • Reduced System Size: Small package size minimizes the overall footprint on the PCB.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved System Performance: Fast switching speeds enable high-speed operation.
  • Simplified Design: Easy to integrate into existing digital circuits.
  • Cost-Effective Solution: Provides a low-cost solution for signal inversion and buffering.

Additional Details

The SGM7SZ04YC5G/TR operates over a wide supply voltage range, typically from 1.65V to 5.5V, making it compatible with various logic families and power supply configurations. The high-speed operation allows for use in high-frequency digital circuits. The tiny package size minimizes the PCB area required, making it ideal for portable devices where space is at a premium. The CMOS technology ensures low static power dissipation, further contributing to energy efficiency. The device is easy to use and integrate into existing digital circuits, simplifying the design process. It is a cost-effective solution for basic signal inversion and buffering requirements. The Tape and Reel (TR) packaging option is suitable for automated assembly processes.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess