EN
  • EN
  • DE

SGM8276-2XS8G/TR

Part No SGM8276-2XS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description 2xOp-Amp 3, 3..36V 10, 0MHz 8V/us SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974636-SGM8276-2XS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8276-2XS8G/TR CAD Model

Description

The SGM8276-2XS8G/TR is a dual, low-noise, rail-to-rail output operational amplifier (op-amp) manufactured by SG Micro Corp. This op-amp is designed for precision applications requiring low noise, low offset voltage, and rail-to-rail output swing. Its characteristics make it suitable for signal conditioning, sensor amplification, and audio applications.

Applications

  • Sensor signal conditioning: Amplifying and buffering signals from sensors.
  • Audio amplifiers: Low-noise amplification in audio circuits.
  • Instrumentation amplifiers: Precise amplification in measurement instruments.
  • Active filters: Building active filters for signal processing.
  • Data acquisition systems: Buffering and amplifying signals in data acquisition systems.

Features

  • Low noise: Minimizes noise contamination in sensitive signals.
  • Low offset voltage: Ensures high accuracy in precision applications.
  • Rail-to-rail output: Maximizes the output dynamic range.
  • Wide bandwidth: Supports high-speed signal processing.
  • Stable with capacitive loads: Maintains stable operation even with capacitive loads.

Benefits

  • Improved signal integrity: Low noise and low offset voltage ensure accurate signal amplification.
  • Enhanced dynamic range: Rail-to-rail output maximizes the usable signal range.
  • Versatile application: Suitable for a wide range of precision and audio applications.
  • Simplified design: Stable operation simplifies circuit design and optimization.
  • Cost-effective solution: Provides a cost-efficient solution for high-performance amplification.

Additional Details

The SGM8276-2XS8G/TR operates from a single supply voltage ranging from 2.5V to 5.5V. Key specifications include the input bias current, input offset voltage, open-loop gain, and slew rate. The device is available in a small outline integrated circuit (SOIC) package. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines. Proper power supply decoupling is essential to minimize noise and ensure stable operation.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess