EN
  • EN
  • DE

AD8354ACP-R2

Part No AD8354ACP-R2
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF GAIN BLOCK 8-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency 1MHz to 2.7GHz
Gain 17.1dB
Noise Figure 5.4dB
RF Type Cellular, LMDS, MMDS
Supply Voltage - Operating 3V, 5V
Operating Supply Current 16mA to 31mA
Test Frequency 2.7GHz
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 137781-AD8354ACP-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8354ACP-R2 CAD Model

Description

The AD8354ACP-R2 is a high-performance, fixed-gain, differential amplifier from Analog Devices Inc., designed to meet the stringent requirements of RF and IF signal processing in communication systems. This device is a part of the renowned family of RF/IF amplifiers that Analog Devices offers to the electronics market, known for their reliability and performance.

Key Features

  • Fixed Gain: The amplifier comes with a factory-set fixed gain, ensuring consistent performance and simplifying the design process for system engineers.
  • Differential Outputs: It features differential outputs, which offer improved noise immunity and are ideal for driving analog-to-digital converters (ADCs).
  • High Linearity: With an excellent third-order intercept point (IP3), the AD8354ACP-R2 provides high linearity, making it suitable for handling high-density signal environments.
  • Broad Frequency Range: This device operates effectively across a wide frequency range, making it versatile for various applications in both RF and IF stages.
  • Single Power Supply: It operates on a single power supply voltage, simplifying power management in complex systems.

Applications

The AD8354ACP-R2 is ideal for a variety of applications, including:

  • Wireless infrastructure (base stations for GSM, CDMA, WCDMA, LTE)
  • CATV distribution systems
  • IF sampling receivers
  • Direct conversion receivers
  • High-performance ADC drivers

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD8354ACP-R2 is built to offer consistent performance and is tested rigorously to ensure it meets the requirements of the most demanding communication applications.

Ordering Information

The AD8354ACP-R2 is available for order, and potential buyers can contact Analog Devices or authorized distributors for pricing, availability, and additional technical specifications. The product is offered in a compact package, suitable for space-constrained applications while maintaining excellent thermal performance.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6868 $60.8076
17+ $7.1275 $121.1675
26+ $6.9057 $179.5482
35+ $6.6828 $233.8980
45+ $6.4599 $290.6955
60+ $5.7912 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess