EN
  • EN
  • DE

BL0952

Part No BL0952
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description BL0952
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153580-BL0952
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL0952 CAD Model

Description

The BL0952 is a power metering IC manufactured by Shanghai Belling Co., Ltd. It's designed for measuring active power, reactive power, voltage RMS, and current RMS in single-phase applications. The IC utilizes a high-precision Sigma-Delta ADC and advanced digital signal processing to achieve accurate measurements.

Applications:

  • Smart Plugs
  • Smart Meters
  • Power Monitoring Devices
  • Energy Management Systems
  • Home Appliances (e.g., Washing Machines, Refrigerators)
  • Power Strips with Energy Monitoring

Features:

  • Single-Phase Power Metering IC
  • Measures Active Power, Reactive Power, Voltage RMS, and Current RMS
  • High-Precision Sigma-Delta ADC
  • Integrated Temperature Sensor
  • Overcurrent Detection
  • Voltage Sag Detection
  • UART Communication Interface
  • SPI Communication Interface
  • Energy Pulse Output

Benefits:

  • Accurate Power Measurement: Provides precise measurements of various power parameters.
  • Comprehensive Monitoring: Monitors voltage, current, and temperature for enhanced system protection.
  • Communication Interfaces: UART and SPI interfaces enable easy integration with microcontrollers.
  • Energy Pulse Output: Simplifies interfacing with energy monitoring systems.
  • Compact Design: Reduces the overall size of the power monitoring solution.
  • Improved Energy Efficiency: Facilitates the development of energy-efficient devices.

Additional Details:

The BL0952 typically requires an external shunt resistor for current measurement and a resistor divider network for voltage measurement. The IC provides various registers for accessing measurement data and configuring its operation. It also includes an integrated temperature sensor for temperature compensation. The UART and SPI interfaces allow the microcontroller to read the measurement data and configure the IC. Overcurrent and voltage sag detection features enhance system safety by protecting against abnormal conditions. This IC is designed for applications that require accurate power measurement and comprehensive monitoring of power parameters. The datasheet provides details about the register map, communication protocols, and application circuits.

Given its END-OF-LIFE status, finding replacements or using existing stock is crucial for ongoing projects. The BL0952 provided accurate power measurement and its various safety features ensured reliable operation in power-sensitive environments. Replacement options with similar functionality should be carefully considered.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess