EN
  • EN
  • DE

BL1117-12CY

Part No BL1117-12CY
Manufacturer SHANGHAI BELLING CO., LTD.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer SHANGHAI BELLING CO., LTD.
Manufacturer Homepage www.belling.com.cn
Win Source Part Number 722696-BL1117-12CY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL1117-12CY CAD Model

Description

The BL1117-12CY is a low dropout (LDO) voltage regulator manufactured by SHANGHAI BELLING CO., LTD. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. This regulator is suitable for various applications where a precise and stable voltage source is required.

Applications

  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Portable electronics
  • Linear regulators for noise-sensitive applications
  • Power management in embedded systems

Features

  • Low dropout voltage
  • 1.2V fixed output voltage
  • High output accuracy
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Available in various packages (e.g., SOT-223)

Benefits

  • Provides a stable and accurate 1.2V output voltage for sensitive electronic components.
  • Operates with low dropout voltage, allowing for efficient regulation even when the input voltage is close to the output voltage.
  • Protects the circuit from overcurrent, overtemperature, and short-circuit conditions.
  • Enhances the reliability and lifespan of electronic devices.
  • Suitable for a wide range of applications due to its versatile features.
  • Simplifies power supply design with its integrated protection features.

Technical Specifications

The BL1117-12CY is designed to deliver a fixed 1.2V output voltage with high accuracy. It typically features a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. The regulator includes built-in protection features such as overcurrent protection, overtemperature protection, and short-circuit protection. These features protect the regulator and the connected circuitry from damage due to excessive current, high temperatures, or short circuits. The BL1117-12CY is often available in surface-mount packages like SOT-223, allowing for easy integration into modern electronic devices.

This LDO regulator is commonly used in applications where a stable and precise 1.2V voltage source is required, such as powering microcontrollers, sensors, and other sensitive electronic components. Its low dropout voltage and integrated protection features make it a reliable choice for battery-powered devices and other applications where efficiency and protection are critical.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0999 $50.4495
1,220+ $0.0820 $100.0400
1,890+ $0.0794 $150.0660
2,605+ $0.0768 $200.0640
3,365+ $0.0743 $250.0195
4,505+ $0.0666 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess