EN
  • EN
  • DE

BL8560-APRD

Part No BL8560-APRD
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description Dual,Low noise, 150mA LDO regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153634-BL8560-APRD
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL8560-APRD CAD Model

Description

The BL8560-APRD is a monolithic step-down switch mode regulator produced by SHANGHAI BELLING CO., LTD. It's designed to provide a stable and efficient power supply for various electronic devices. As a step-down regulator, it converts a higher input voltage to a lower output voltage, making it suitable for applications where a lower voltage is required from a higher voltage source.

Applications:

  • Portable Devices
  • Battery Chargers
  • Power Tools
  • LED Lighting
  • General Purpose Point-of-Load Regulation

Features:

  • Step-Down Regulation: Efficiently converts higher voltage to lower voltage.
  • Internal Power MOSFET: Integrated MOSFET for switching function.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • High Efficiency: Designed for high efficiency, minimizing power loss.
  • Over-Temperature Protection: Protects the device from overheating.
  • Over-Current Protection: Protects the device from over-current conditions.

Benefits:

  • Energy Efficient: High efficiency operation reduces energy consumption.
  • Compact Design: Integrated components minimize board space requirements.
  • Reliable Operation: Built-in protection features ensure reliable operation.
  • Versatile: Adjustable output voltage allows for use in a wide range of applications.
  • Cost-Effective: Integrated design reduces the number of external components required.

Technical Specifications:

The BL8560-APRD typically operates with an input voltage range of 4.5V to 32V. The output voltage can be adjusted using external resistors. It features over-current and over-temperature protection. The switching frequency is typically in the hundreds of kHz. The specific output current capability depends on the application conditions and heat sinking but is typically in the range of several amps. It is available in a specific package, often a SOIC or similar small outline package for easy integration onto PCBs.

The BL8560-APRD provides a compact and efficient solution for step-down voltage regulation. Its integrated features and protection mechanisms make it a reliable choice for a variety of electronic applications. The adjustable output voltage feature provides flexibility in design, allowing for customization to specific application requirements.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess