Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Cut Tape (CT)
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMT, Right Angle
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1177172-GL100MN0MP
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL100MN0MP CAD Model

Description

The GL100MN0MP is a high-performance infrared (IR) LED with a wavelength of 940nm from Sharp Microelectronics.

  • Mounting: Surface-mounted on printed circuit boards
  • Orientation: Right-angle, Top View
  • Viewing Angle: 20 degrees
  • Applications: Remote controls, security systems, and optical sensors
  • Maximum DC Forward Current: 50mA
  • Forward Voltage: 1.2V
  • Temperature Range: -30°C to 85°C
  • Package: 2-SMD, no-lead
  • Status: Obsolete
  • Alternative Part: GL100MN0MP1

You May Also Be Interested in

Lite-On Inc.
EMITTER IR 875NM 100MA T 1 3/4
Need more? Email Us
ECAD model for HSDL-4220
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q2514
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233A4R0
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q4141
Lite-On Inc.
EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Need more? Email Us
ECAD model for HSDL-4400#1L1
OSRAM Opto Semiconductors Inc.
Lowest to $0.2923
ECAD model for Q62703Q4249B200
Stanley Electric Co
LED IR SMD / Infrared (IR) Emitter 950nm (920nm ~ 980nm) 1.35V 120mA 22.5mW/sr @ 50mA 30° 2-SMD, No Lead
Need more? Email Us
ECAD model for JFN1105H-TR
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA SMD
Need more? Email Us
ECAD model for Q62702P1825
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3393

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7611 $53.2770
165+ $0.6245 $103.0425
250+ $0.6050 $151.2500
345+ $0.5855 $201.9975
445+ $0.5660 $251.8700
595+ $0.5074 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention