Products specifications

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete(EOL)
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Mounting Through Hole
Operating Supply Current 1.7mA
Supply Voltage - Operating 4.5 V to 17 V
Response Time 1μs, 0.05μs
Dimension PCB Mount
Win Source Part Number 37580-GP1A53HRJ00F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GP1A53HR
Introduction Date March 30, 2006
ECCN EAR99
Country of Origin Indonesia, Japan, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GP1A53HRJ00F CAD Model

Description

The Sharp Microelectronics GP1A53HR photointerrupter sensor is a transmissive sensor that is used in various electronic applications. It has a response time of 1μs and 0.05μs, and it is mounted through a hole. The sensing distance is 0.197" (5mm), and it is part of the GP1A53HR family. The supply voltage for operation is 4.5V to 17V, and it has an operating supply current of 1.7mA. It is an obsolete (EOL) product, and its estimated EOL date is not available. The popularity of this product is high, and its supply and demand status is sufficient.

You May Also Be Interested in

Omron
SENSOR OPTICAL 4MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX3340
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB963T55
Omron
SENSOR OPTICAL 2MM MOD SLOT TYPE / Ultra-Compact Slot / SMD Type
Lowest to $3.8629
ECAD model for EE-SX4320
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE / Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Need more? Email Us
ECAD model for OPB941W51
Sharp Microelectronics
SENSOR OPTICAL 10MM PCB MOUNT / Wide Gap Type OPIC Photointerrupter
Lowest to $2.3412
ECAD model for GP1A57HR
Sharp Microelectronics
SENSOR OPTICAL 3MM PCB MOUNT / OPIC Photointerrupter
Lowest to $2.0711
ECAD model for GP1A51HR
Sharp Microelectronics
SENSOR OPTICAL 5MM SLOT W/CONN
Lowest to $0.8864
ECAD model for GP1A173LCS2F
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX770R
Sharp Microelectronics
OPIC Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for GP1A05

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4428 $52.0996
17+ $6.1069 $103.8173
26+ $5.9161 $153.8186
35+ $5.7252 $200.3820
46+ $5.5344 $254.5824
61+ $4.9619 $302.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention