Products specifications Report Issue?

Data Rate 8 Mbps
Number of Pins 3
Operating Supply Current 40 mA
RoHS Non-Compliant
Win Source Part Number 1166676-GP1FH500RZ
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1FH500RZ CAD Model

Description

The GP1FH500RZ is an 8 Mbps optical receiver manufactured by Sharp Microelectronics.

  • Pins: 3
  • Current: 40 mA
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Data Rate: 8 Mbps

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52CTSO
STMicroelectronics
Need more? Email Us
ECAD model for IMS1600W-45
IXYS
MOSFET N-CH 70V 180A ISOPLUS247 / N-Channel 70 V 180A (Tc) 417W (Tc) Through Hole ISOPLUS247™
Need more? Email Us
ECAD model for IXFR180N07
ON Semiconductor
DIODE ARRAY GP 600V 30A TO3PF / Diode Array Standard 600 V Through Hole TO-3P-3 Full Pack
Need more? Email Us
ECAD model for FFAF30UA60S
Infineon Technologies
IGBT MOD 1200V 150A 790W / IGBT Module Trench Field Stop Single Chopper 1200 V 150 A 790 W Chassis Mount Module
Need more? Email Us
ECAD model for FD150R12RT4HOSA1
Intel
Need more? Email Us
ECAD model for GE28F256K3C120
STMicroelectronics
Need more? Email Us
ECAD model for IMS1420S70M
Hitachi, Ltd
Need more? Email Us
ECAD model for HA11559NT
Renesas Electronics America
IC Pll Wan Stratum 100-TQFP
Need more? Email Us
ECAD model for IDT82V3285DQG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention