Products specifications

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Sensing Distance 20 to 150cm
Output Type Analog
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 50mA
Nominal Output Voltage Difference (Typ) @ Distance 2.05V @ 20 to 150cm
Nominal Output Voltage (Typ) @ Distance 400mV @ 150cm
Temperature Range - Operating -10°C to 60°C (TA)
Win Source Part Number 086311-GP2Y0A02YK0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GP2Y0A02
Introduction Date February 04, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GP2Y0A02YK0F CAD Model

Description

The GP2Y0A02YK0F by Sharp Microelectronics is a highly popular electronic component in the Sensors and Transducers category.

  • Sensing Distance: 20 to 150cm
  • Output Type: Analog
  • Popularity: High
  • Supply/Demand: Sufficient

It is widely used in various electronic devices such as robots, drones, and automation systems, and is known for being a reliable and high-quality component.

You May Also Be Interested in

Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
ECAD model for 4071
STMicroelectronics
LINEAR IC'S
Lowest to $4.2859
ECAD model for VL53L0CBV0DH/1
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
ECAD model for ZW-S07 2M
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Need more? Email Us
ECAD model for GP2Y3A001K0F
STMicroelectronics
TIME-OF-FLIGHT PROXIMITY SENSOR / Optical Sensor 10mm ~ 310cm I²C Output
Lowest to $4.7152
ECAD model for VL53L3CXV0DH/1
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Lowest to $16.4520
ECAD model for GP2D12J0000F
STMicroelectronics
SENSOR OPTICAL 8M I2C / Optical Sensor 314.96" (8m) I²C Output
Lowest to $4.3098
ECAD model for VL53L1CBV0FY/1
Sharp Microelectronics
Lowest to $7.5908
ECAD model for GP2Y0A02YKOF
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $7.3864
ECAD model for GP2Y0A02YK0F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3864 $51.7048
17+ $6.0607 $103.0319
26+ $5.8713 $152.6538
36+ $5.6819 $204.5484
46+ $5.4925 $252.6550
61+ $4.9243 $300.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,666 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention