Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1262212-STTH802
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH802 CAD Model

Description

STTH802 Ultrafast High Voltage Rectifier

The STTH802, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an ultrafast high voltage rectifier designed to meet the rigorous demands of modern electronic applications. This power diode is particularly well-suited for use in switch-mode power supplies (SMPS), high-frequency power converters, and as a freewheeling diode in various applications.

Key Features

  • High Reverse Voltage Capability: The STTH802 is capable of withstanding reverse voltages up to 200V, making it suitable for high voltage circuits.
  • Ultrafast Switching: With an exceptionally fast reverse recovery time, this diode minimizes energy loss and improves the efficiency of the application it is used in.
  • Low Forward Voltage Drop: The device's low forward voltage drop reduces thermal stress and improves efficiency, which is crucial for high-speed operations.
  • High Reliability: Engineered for longevity and stable performance, the STTH802 is built to offer reliable operation over extended periods.

Applications

The versatility of the STTH802 allows it to be integrated into a wide array of applications. It is particularly effective in:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • High-frequency inverters
  • Freewheeling diodes in power converters

Technical Specifications

The STTH802 is encapsulated in a robust package and is characterized by the following technical specifications:

  • Reverse Voltage (V<sub>R): 200V
  • Average Forward Current (I<sub>F(AV)): 8A
  • Forward Voltage Drop (V<sub>F): 0.95V (typical) at 8A
  • Reverse Recovery Time (t<sub>rr): 35ns (typical)
  • Operating Junction Temperature Range: -40°C to +175°C

With its combination of high-speed switching, thermal efficiency, and high voltage capability, the STTH802 stands out as a superior choice for engineers looking to design energy-efficient and reliable high-speed circuits.

You May Also Be Interested in

Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
Toshiba Semiconductor and Storage
8 - CHANNEL MULTIPLEXER
Need more? Email Us
ECAD model for TC74HC151AP
Texas Instruments
DUAL 15-W SPDT ANALOG SWITCH
Lowest to $0.8174
ECAD model for TS5A23157TDGSRQ1
Vishay
Optocoupler with Phototransistor Output | OPTOISOLATOR 5KV TRANS 6DIP
Lowest to $3.6531
ECAD model for TCDT1123
Texas Instruments
4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LS173AD
Texas Instruments
80mA, 10V, 3.2mA Quiescent Current LOW-DROPOUT LINEAR REGULATOR in SC70 or SON 2x2 | IC REG LINEAR POS ADJ 80MA 6SON
Lowest to $0.6181
ECAD model for TPS71401DRVR
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Lowest to $2.1445
ECAD model for SN74AS11NSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention