EN
  • EN
  • DE

VL53L0CBV0DH/1

Part No VL53L0CBV0DH/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr STMicroelectronics
Package Bulk
Product Status Active
Standard Package 5,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 841996-VL53L0CBV0DH/1
Ultra Librarian 3D Model Ultra Librarian VL53L0CBV0DH/1 CAD Model

Description

STMicroelectronics VL53L0CBV0DH/1 Time-of-Flight (ToF) Laser Ranging Sensor

The VL53L0CBV0DH/1 is a state-of-the-art Time-of-Flight (ToF) laser-ranging module from STMicroelectronics, an industry leader in sensor technology. This compact module is designed to deliver accurate distance measurements by measuring the time it takes for emitted light to reflect back from a target object. Its unparalleled performance makes it ideal for a wide range of applications, including user detection, robotics, drones, IoT devices, and smart home automation.

This innovative sensor utilizes STMicroelectronics' patented FlightSense™ technology, which ensures high accuracy and speed in distance sensing, with ranging capabilities from 30 mm to up to 2 meters. Its fast measurement enables real-time 3D mapping and object scanning, enhancing its utility in complex and dynamic environments.

The VL53L0CBV0DH/1 module is not only accurate but also highly power-efficient, making it suitable for battery-operated devices. It operates over a wide voltage range from 2.6V to 5.5V and features a programmable I2C interface, allowing for easy integration into various hardware designs. Its small form factor (4.4 mm x 2.4 mm x 1.0 mm) ensures that it can be incorporated into space-constrained applications without compromising performance.

Moreover, the sensor is equipped with a built-in microcontroller that manages the digital signal processing, which significantly reduces the workload on the host processor, thus saving power and system resources. The VL53L0CBV0DH/1 also comes with a variety of software drivers and a comprehensive development ecosystem, including support from the ST community, to facilitate rapid development and deployment.

Whether you're designing consumer electronics, creating interactive experiences, or developing advanced navigation systems, the VL53L0CBV0DH/1 from STMicroelectronics is a reliable and versatile choice for your distance sensing needs. Its cutting-edge technology assures that your products will be equipped with the precision and efficiency required for today's competitive market.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1237
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $2.4800
Sharp Microelectronics
Lowest to $7.0594
STMicroelectronics
SENSOR OPTICAL 4M I2C
Lowest to $3.8728
Sharp Microelectronics
SENSOR OPTICAL 1.5-15CM ANALOG
Need more? Email Us
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,814 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess