Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 753760-IRM074U7 QFN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRM074U7 CAD Model

Description

The IRM-074U7 is a miniature infrared remote control receiver module. It is designed to receive infrared signals from remote controls operating at a specific carrier frequency, typically 38kHz. This module demodulates the received signal and outputs a digital signal that can be easily processed by a microcontroller or other digital logic device. This makes it ideal for adding remote control functionality to various electronic devices.

Applications

  • Television Sets
  • DVD Players
  • Audio Equipment
  • Air Conditioners
  • Remote Controlled Toys
  • Lighting Control Systems

Features

  • Miniature Size: Compact design allows for easy integration into space-constrained applications.
  • High Sensitivity: Excellent sensitivity ensures reliable reception of remote control signals, even at a distance.
  • 38kHz Carrier Frequency: Designed to receive infrared signals with a carrier frequency of 38kHz, which is a common standard for remote controls.
  • Low Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Built-in Filter: Includes a built-in filter to suppress noise and interference from ambient light sources.
  • TTL Compatible Output: The output signal is TTL compatible, making it easy to interface with microcontrollers and other digital logic devices.

Benefits

  • Easy Integration: The compact size and simple interface make it easy to add remote control functionality to a wide range of electronic devices.
  • Reliable Performance: High sensitivity and noise filtering ensure reliable reception of remote control signals, even in challenging environments.
  • Extended Battery Life: Low power consumption helps to extend battery life in battery-powered applications.
  • Cost-Effective Solution: Provides a cost-effective solution for adding remote control functionality to electronic devices.
  • Immunity to Ambient Light: The built-in filter helps to minimize interference from ambient light sources, ensuring reliable operation.

Additional Details

The IRM-074U7 operates on a supply voltage of typically 5V. It has a specified detection range that depends on the transmitting power of the remote control and the environmental conditions. The module's output signal is normally high and goes low when an infrared signal is received. The datasheet provides detailed information about the pinout, electrical characteristics, and application circuit examples. It is crucial to follow the recommended operating conditions to ensure optimal performance and reliability. The specific range depends on the remote control used and the environment. Always consult the datasheet for precise specifications.

You May Also Be Interested in

Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention