Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Diagonal Size 7.5 in
Lead Free Yes
Maximum Operating Temperature 80 °C
Min Operating Temperature -30 °C
Number of Pins 33
Resolution (height) 480 pixel
Resolution (width) 640 pixel
RoHS Compliant
Touchscreen No
Win Source Part Number 1004926-LQ075V3DG01
Categories Display Modules - LCD, OLED, Graphic
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQ075V3DG01 CAD Model

Description

The Sharp Microelectronics LQ075V3DG01 is a display module with a diagonal size of 7.5 inches.

  • Manufacturer: Sharp Microelectronics
  • Diagonal Size: 7.5 inches
  • Resolution: 640 pixels by 480 pixels
  • Max Operating Temperature: 80 °C
  • Mounting Type: Surface-Mount Technology (SMT)
  • Pin Count: 33
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
ECAD model for NB10W-TW01B
Lumex Opto/Components Inc.
LCD MOD GRAPHIC 240X128 W/LED / Graphic LCD Display Module Transflective Gray STN - Super-Twisted Nematic Parallel, 8-Bit 240 x 128
Need more? Email Us
ECAD model for LCM-S240128GSF
Fairchild/ON Semiconductor
Not available to order 0.362in Green, RhDP 7Seg Ca
Need more? Email Us
ECAD model for FND340C
NTE
LED-DISPLAY-YELLOW / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 10mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 11 Leads
Need more? Email Us
ECAD model for NTE3055
ON Semiconductor
DISPLAY 7SEG 0.39" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm) 10-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN412C
Displaytech
64128M FC BW-3 Displaytech LCD Graphic Display Modules & Accessories 128X64 FSTN White Backlight datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 64128M FC BW-3
Visual Communications Company - VCC
DISPLAY 7SEG 0.4" SGL GRN 14DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.736" H x 0.386" W x 0.201" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for VAOS-A402G9-BW/50
OSRAM Opto Semiconductors Inc.
Alphanumeric Displays Panel 10DIGIT 250LED Yellow 10-Pin PDIP
Lowest to $21.9355
ECAD model for SCD55101A
Shenzhen Hansheng Industrial Co., Ltd.
3.2 128x64 ST7920 LCD, OLED, Graphic RoHS
Lowest to $12.0932
ECAD model for HS12864-15C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $326.2123 $326.2123
2+ $292.4662 $584.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention