Products specifications Report Issue?

Case / Package SMD/SMT
Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 80 V
Current Transfer Ratio 400 %
Fall Time 18 µs
Forward Current 10 mA
Forward Voltage 1.4 V
Isolation Voltage 3.75 kV
Max Collector Current 50 mA
Max Input Current 10 mA
Max Operating Temperature 100 °C
Max Power Dissipation 170 mW
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Power Dissipation 170 mW
Radiation Hardening No
Rise Time 18 µs
RoHS Compliant
Win Source Part Number 1213128-PC364N1TJ00F
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC364N1TJ00F CAD Model

Description

The Sharp Microelectronics PC364N1TJ00F is a surface mount optocoupler with a 4-pin package.

  • Mounting Type: Surface Mount
  • Package: 4-Pin
  • Isolation Voltage: 3.75 kV
  • Current Transfer Ratio: 400%
  • Forward Voltage: 1.4 V
  • Forward Current: 10 mA
  • Rise Time: 18 μs
  • Fall Time: 18 μs
  • Collector Emitter Voltage (VCEO): 80 V
  • Maximum Collector Current: 50 mA
  • Collector Emitter Saturation Voltage: 200 mV
  • Power Dissipation: 170 mW
  • Operating Temperature: -30 to 100 °C
  • RoHS Compliant: Yes
  • Application: Custom Parts

You May Also Be Interested in

Qorvo US Inc.
Amplifier, CATV, 0.005 - 0.2GHz, 35.2dB, 24V, SOT-115J, Silicon Reverse Path
Lowest to $54.8383
ECAD model for R2005350L
Renesas Electronics America
Nch Single Power Mosfet 500V 14A 510Mohm LDPAK(S)-(1)/To-263
Need more? Email Us
ECAD model for RJL5013DPE-00#J3
Microchip Technology
IC Sensor 2CH Qtouch 20SSOP
Need more? Email Us
ECAD model for QT220ISSG
Wuxi
TO-252-2L MOSFETs ROHS
Need more? Email Us
ECAD model for NCE60P16AK
NANYA
Need more? Email Us
ECAD model for NT5TU64M16BM-37B
Analog Devices Inc.
Need more? Email Us
ECAD model for OP14BZ883
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120
Pulse
Need more? Email Us
ECAD model for PG1279NLT
Radiall USA, Inc.
SP2 R S18 LSI 28 TL D P / RF Switch IC General Purpose SPDT 50Ohm Module
Need more? Email Us
ECAD model for R570463100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention