EN
  • EN
  • DE

NCE60P16AK

Part No NCE60P16AK
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Description TO-252-2L MOSFETs ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224856-NCE60P16AK
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE60P16AK CAD Model

Description

The NCE60P16AK is a P-Channel enhancement mode Power MOSFET from Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications. This MOSFET features low on-resistance and fast switching speed, making it suitable for DC-DC converters, load switches, and power management in portable devices.

Applications

  • DC-DC Converters: Efficient power conversion in various electronic devices.
  • Load Switches: Controlling power to specific circuits in a system.
  • Power Management: Optimizing power consumption in battery-powered devices.
  • Motor Control: Driving small DC motors in consumer and industrial applications.
  • LED Lighting: Controlling brightness and power to LED lighting systems.

Features

  • P-Channel MOSFET: Enhancement mode P-Channel transistor.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency. Typical RDS(on) values are in the milliohm range.
  • High Current Capability: Designed to handle significant current levels.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Low Gate Charge: Reduces gate drive requirements.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Lead-Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and improves overall efficiency.
  • Compact Design: Small package size for space-constrained applications.
  • Reliable Performance: Robust design for demanding environments.
  • Ease of Use: Simple gate drive requirements for easy implementation.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The NCE60P16AK typically has a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating that varies depending on the package, but is generally in the range of several amperes. It is available in packages like TO-252 or similar surface-mount options. The gate threshold voltage (VGS(th)) is typically around -2V to -4V. It is important to consult the datasheet for precise specifications and application guidelines. The device is designed for logic-level gate drive, meaning it can be easily controlled by standard microcontroller outputs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us
QSI
Need more? Email Us
NEC
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess