Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 20ns, 10ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Base Product Number PC410
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 958969-PC410LENIP0F
Ultra Librarian 3D Model Ultra Librarian PC410LENIP0F CAD Model

Description

The 958969-PC410LENIP0F is a logic output optoisolator from Sharp Microelectronics.

  • Category: Isolators - Optoisolators - Logic Output Optoisolators
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Output Type: Open Collector
  • Data Rate: 10Mbps
  • Input Type: DC
  • Maximum DC Forward Current: 20mA
  • Forward Voltage: 1.6V (typical)
  • Rise Time: 20ns
  • Fall Time: 10ns
  • Current Output per Channel: 50 mA
  • Isolation Voltage: 3750Vrms
  • Inputs on Side 1: 1
  • Inputs on Side 2: 0
  • Common Mode Transient Immunity: 10kV/μs (minimum)
  • Propagation Delay (tpLH): 75ns (maximum)
  • Propagation Delay (tpHL): 75ns (maximum)
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • HTSUS Code: 8541.49.8000
  • Product Status: Obsolete

You May Also Be Interested in

Broadcom Limited
Single-channel High Speed 15 MBd CMOS optocoupler with Glitch-Free Power-Up Feature | OPTOISO 3.75KV PUSH PULL 5SO
Need more? Email Us
ECAD model for ACPL-M75L-060E
AVAGO TECHNOLOGIES LIMITED
Very High CMR, Wide VCC Logic Gate Optocouplers
Lowest to $10.3842
ECAD model for HCPL-2232-300
ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 8-SMD
Need more? Email Us
ECAD model for 6N137SVM
Fairchild/ON Semiconductor
6-Pin DIP High Speed Logic Optocouplers
Lowest to $1.4631
ECAD model for H11N3M
Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $1.4076
ECAD model for 6N137-X007
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6756
Broadcom Limited
OPTOISO 5KV 2CH OPEN COL 8DIP GW
Need more? Email Us
ECAD model for HCPL-263N-520E
Broadcom Limited
OPTOISOLTR 3.75KV PUSH PULL 5-SO
Lowest to $5.5955
ECAD model for ACPL-M21L-060E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9219 $50.7045
135+ $0.7564 $102.1140
205+ $0.7328 $150.2240
285+ $0.7091 $202.0935
365+ $0.6855 $250.2075
490+ $0.6146 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,035 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention