Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Series OPIC
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type Logic
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Rise / Fall Time (Typ) 4ns, 3ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-Miniflat
Win Source Part Number 1235741-PC412S0NIP0F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC412S0NIP0F CAD Model

Description

The PC412S0NIP0F is an obsolete (EOL) electronic component manufactured by Sharp Microelectronics.

  • Win Source Part Number: The Win Source part number for this component is 1235741.
  • Manufacturer Homepage: sharp-world.com/.
  • Description: This electronic component is designed to be used in various electronic products.
  • Output Type: It is a push-pull, totem pole output type with a data rate of 25Mbps
  • Voltage Isolation: voltage isolation of 3750Vrms.
  • Channels: It has 1 channel
  • Mounting: is mounted using SMD technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP112(TPR)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP209D(TP,F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP2761
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP2766
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PSH PULL SO6-5
Lowest to $0.3646
ECAD model for TLP2361
Toshiba Semiconductor and Storage
OPTOISO 3.75KV OPEN COLL SO6-5
Lowest to $2.0107
ECAD model for TLP2368
Toshiba Semiconductor and Storage
Lowest to $2.7812
ECAD model for TLP112(F)
Toshiba Semiconductor and Storage
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/μs CMTI 6-SO, 5 Lead
Lowest to $0.3593
ECAD model for TLP2362(TPL,E,O)

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention