EN
  • EN
  • DE
  • IT

PC452TEJ000F

Part No PC452TEJ000F
Manufacturer Sharp Microelectronics
Description Mini-flat Package, Darlinton Phototransistor Output, High Collector-emitter Voltage Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1235743-PC452TEJ000F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC452TEJ000F CAD Model

Description

The PC452TEJ000F is a phototriac coupler manufactured by Sharp Microelectronics. It's designed for isolating and controlling AC loads. It consists of an infrared emitting diode (IRED) optically coupled to a triac detector.

Applications:

  • AC Load Switching: Controlling AC loads such as lamps, motors, and solenoids.
  • Solid-State Relays (SSRs): Implementing solid-state relays for switching AC circuits.
  • Industrial Control Systems: Used in industrial control equipment for isolating and controlling AC power.
  • Lighting Control: Controlling the brightness of lamps.
  • Motor Control: Controlling the speed and direction of AC motors.

Features:

  • High Isolation Voltage: Provides high voltage isolation between the input and output circuits.
  • Zero-Crossing Detection: Minimizes switching noise by turning on the triac at the zero-crossing point of the AC waveform.
  • High Surge Current Capability: Withstands high surge currents.
  • Compact Package Size: Allows for compact circuit designs.
  • High Reliability: Ensures long-term stable performance.

Benefits:

  • Electrical Isolation: Isolates sensitive control circuits from high-voltage AC circuits.
  • Reduced Noise: Minimizes switching noise and electromagnetic interference (EMI).
  • Enhanced Safety: Improves safety by isolating the control circuit.
  • Simplified Design: Simplifies the design of AC load control circuits.
  • Long Lifespan: Offers a longer lifespan compared to mechanical relays.

Additional Details:

The PC452TEJ000F is typically available in a surface-mount package. Key specifications include the isolation voltage, on-state current, surge current capability, and trigger current. The datasheet provides detailed information on the operating characteristics and application circuits.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess