Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 300ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-Miniflat
Win Source Part Number 099645-PC457S0NIP0F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC457S0NIP0F CAD Model

Description

The PC457S0NIP0F from Sharp Microelectronics is an obsolete (EOL) isolator that can be used in various applications.

  • DC Current Transfer Ratio (Min): 19% @ 16mA
  • DC Current Transfer Ratio (Max): 50% @ 16mA
  • Switching Turn-On Time: 200ns
  • Switching Turn-Off Time: 300ns
  • Output Voltage (Max): 20V
  • Channel Output Current: 8mA
  • Continuous Forward Current-Max: 25mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1522
ECAD model for TLP785(BLL-TP6F)
Vishay
OPTOISOLATOR 5KV TRANS 4-LSOP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Lowest to $0.2455
ECAD model for VOL617A-2X001T
Vishay
Optocoupler, Phototransistor Output, With Base Connection | OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $3.5703
ECAD model for 4N37-X009
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANSISTOR / Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Need more? Email Us
ECAD model for PC357N8J000F
Toshiba Semiconductor and Storage
Lowest to $2.1513
ECAD model for TLP184(Y,SE(T
Toshiba Semiconductor and Storage
Lowest to $0.2827
ECAD model for TLP293(GRL-TPL
Toshiba Semiconductor and Storage
Lowest to $0.2333
ECAD model for TLP185(GRH-TL
Toshiba Semiconductor and Storage
Lowest to $0.8029
ECAD model for TLP291(SE(T
NEC
Need more? Email Us
ECAD model for PS2761-1-V-F3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention