EN
  • EN
  • DE
  • IT

PC4SF21YTZBF

Part No PC4SF21YTZBF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP Sleeve
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Forward Current 50 mA
Forward Voltage 1.2 V
Hold Current 100 µA
Isolation Voltage 5 kV
Max Input Current 50 mA
Max Input Voltage 1.4 V
Maximum Operating Temperature 100 °C
Max Output Current 100 mA
Min Operating Temperature -30 °C
Mount PCB, Through Hole
Nominal Input Voltage 1.2 V
Number of Channels 1
Number of Elements 1
Number of Pins 6
Output Current 100 mA
Output Current per Channel 100 mA
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RMS Current (Irms) 100 mA
RoHS Compliant
Turn-On Delay Time 50 µs
Win Source Part Number 1084079-PC4SF21YTZBF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC4SF21YTZBF CAD Model

Description

The Sharp Microelectronics PC4SF21YTZBF is an SMD (SMT) mounted optocoupler that comes in a PDIP package.

  • Reverse Breakdown Voltage: 6V
  • Forward Voltage: 1.2V
  • Maximum Forward Current: 50mA
  • Output Current: 100mA per channel
  • Channels: 1
  • Isolation Voltage: 5kV
  • Hold Current: 100 µA
  • Turn-On Delay Time: 50 µs
  • Maximum Input Voltage: 1.4V
  • Maximum Input Current: 50mA
  • Operating Temperature Range: -30 °C to 100 °C
  • RoHS Compliant: Yes
  • Part Type: OEM
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Mounting: SMD (SMT)

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
24 Lane Pci Express Switch, 680 Hsbga Pb Free
Lowest to $19.5853
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Pericom
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
Qualcomm
Lowest to $3.2640
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA MOBILE 170CSP3 / CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm
Lowest to $14.5523
Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess