Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344865-PC817(PC817X3J000F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817(PC817X3J000F) CAD Model

Description

The PC817 (specifically the PC817X3J000F variant) is a general-purpose optocoupler manufactured by Sharp Microelectronics. It provides electrical isolation between input and output circuits through the use of an infrared emitting diode (IRED) and a phototransistor. This allows signals to be transmitted without a direct electrical connection, which is crucial for isolating circuits and preventing noise in a variety of applications.

Applications

  • Switch Mode Power Supplies (SMPS): Provides isolation between the primary (high voltage) and secondary (low voltage) sides of the power supply, ensuring safety and preventing ground loops.
  • Microcontroller I/O Isolation: Isolates microcontroller input/output pins from external circuits, protecting the microcontroller from voltage spikes and noise.
  • Industrial Control Systems: Used in Programmable Logic Controllers (PLCs) and other industrial control equipment to isolate control signals from high-voltage power circuits.
  • Motor Control Circuits: Provides isolated gate drive signals to power transistors (e.g., MOSFETs or IGBTs) in motor control applications.
  • Telecommunications Equipment: Protects sensitive telecommunications circuitry from line surges and voltage fluctuations.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation (typically 5000 Vrms) between the input and output circuits.
  • Compact DIP-4 Package: Designed for through-hole mounting on printed circuit boards (PCBs).
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between the input (LED) and output (transistor) with a specified CTR range.
  • Low Input Forward Voltage: Requires a low forward voltage for the input diode to operate, minimizing power consumption.
  • Operating Temperature Range: Designed to operate reliably over a wide range of temperatures.

Benefits

  • Enhanced Safety: Provides a high degree of electrical isolation, protecting users and equipment from potentially hazardous voltages.
  • Improved Noise Immunity: Prevents electrical noise and ground loops from interfering with signal transmission, ensuring reliable operation.
  • Simplified Circuit Design: Allows for easier interfacing between circuits with different voltage levels or ground potentials.
  • Increased System Reliability: Reduces the risk of electrical damage to sensitive components caused by voltage spikes or surges.
  • Compliance with Safety Standards: Meets relevant safety standards for electrical isolation in various applications.

Additional Details

The PC817 (PC817X3J000F) is typically housed in a standard DIP-4 (Dual In-line Package) for easy through-hole mounting on PCBs. The Current Transfer Ratio (CTR) is a critical parameter that indicates the efficiency of the signal transfer through the optocoupler. The input diode requires a forward voltage to operate, and the output transistor has voltage and current limitations that must be considered during circuit design. This optocoupler is widely used in applications requiring electrical isolation for safety or noise prevention. The 'X3J000F' suffix likely denotes specific manufacturing or performance characteristics, such as a particular CTR range or packaging option. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk
Need more? Email Us
ECAD model for H11AV2VM
Everlight Electronics Co Ltd
OPTOISO 3.75KV TRANS W/BASE 8SOP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOP T/R
Need more? Email Us
ECAD model for EL206(TA)-V
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8DIP GW / Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-2533-500E
Fairchild/ON Semiconductor
OPTOISOLTR 7.5KV PHOTO FET 6-SMD / DC-IN 1-CH Photo FET DC-OUT 6-Pin PDIP SMD Bag
Need more? Email Us
ECAD model for H11F3SVM
Broadcom Limited
OPTOISO 5KV TRANSISTOR 8SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-4504-520E
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
Need more? Email Us
ECAD model for H11A2TM
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ECAD model for HMA2701B
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
Need more? Email Us
ECAD model for H11A3TM
Broadcom Limited
OPTOISO 3.75KV 2CH DARL 8-DIP GW / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP SMD T/R
Lowest to $8.4360
ECAD model for HCPL-4731-500E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention