Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344886-PC817X2NIPOF
Family Name PC817X2NIP0F
Introduction Date January 00, 1900
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X2NIPOF CAD Model

Description

The PC817X2NIPOF is a single-channel photocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between input and output circuits. The optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, which are optically coupled to allow signal transfer while maintaining a high degree of electrical isolation. This is crucial in applications requiring safety and the prevention of electrical noise.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation for I/O signals, protecting the PLC from external voltage spikes.
  • Power Supplies: Isolates primary and secondary sides to ensure safety and prevent ground loops.
  • Motor Control Circuits: Isolates control signals to protect microcontrollers from high-voltage motor drives.
  • Industrial Automation: Provides isolation in various industrial control systems to improve reliability.
  • Measurement and Instrumentation: Isolates sensitive measurement circuits from noisy or high-voltage environments.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation to protect against voltage transients.
  • Compact Package: Space-saving design allows for high-density mounting on PCBs.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output sides.
  • Through-Hole Mounting: Easy to install using standard through-hole soldering techniques.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.

Benefits:

  • Enhanced Safety: Protects personnel and equipment from electrical hazards due to high voltages.
  • Improved Signal Integrity: Prevents ground loops and noise from affecting signal quality.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective Solution: Provides a cost-effective solution for achieving electrical isolation in various applications.

Additional Details: The PC817X2NIPOF typically has a collector-emitter voltage (VCEO) in the range of 35V to 80V and a forward current (IF) of about 50mA. The isolation voltage is generally around 5000 Vrms. The current transfer ratio (CTR) varies depending on the specific grade. It is important to consult the specific datasheet for the PC817X2NIPOF part to obtain precise details on electrical characteristics, temperature ratings, and other relevant specifications to ensure proper application.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.6856
ECAD model for FOD2743C
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1618
ECAD model for HMA124R1
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL
Lowest to $6.6009
ECAD model for OPI1264C
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
ON Semiconductor
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
Need more? Email Us
ECAD model for MCT270
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1216 $65.0560
1,300+ $0.0996 $129.4800
2,000+ $0.0970 $194.0000
2,780+ $0.0932 $259.0960
3,575+ $0.0906 $323.8950
4,765+ $0.0815 $388.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 535 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention