Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 395pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 530 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1001053-STD11N50M2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD11N50M2
Introduction Date June 18, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian STD11N50M2 CAD Model

Description

STD11N50M2 - Power MOSFET by STMicroelectronics

The STD11N50M2 is a high-performance Power MOSFET offered by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's MDmesh™ M2 series, which is renowned for its excellent energy efficiency and high power density. The STD11N50M2 is specifically designed to address the demanding requirements of power supply applications and is a preferred choice for switch-mode power supplies (SMPS), lighting applications, DC-AC converters, and more.

Key Features

  • Voltage Rating: The device is rated for a drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.38 ohms, the STD11N50M2 ensures minimal conduction losses and high efficiency.
  • Current Capacity: It can handle continuous drain current (I<sub>D) up to 11A, which is adequate for a wide range of power applications.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses in high-frequency operations.
  • Low Gate Charge: The reduced gate charge (Q<sub>g) facilitates lower driving power and further enhances the efficiency of the overall system.

Applications

The STD11N50M2 is ideal for various power-related applications including:

  • High-efficiency switch-mode power supplies (SMPS)
  • LED lighting solutions
  • DC-DC converters
  • Power management systems
  • Adapters and chargers

Package and Quality

This MOSFET comes in a surface-mount DPAK package, which is known for its compact size and excellent thermal performance. The device is also RoHS compliant and meets the stringent quality standards set by STMicroelectronics, ensuring reliability and performance consistency.

In conclusion, the STD11N50M2 from STMicroelectronics is an outstanding choice for designers looking to optimize their power systems with a MOSFET that offers high voltage capability, low on-resistance, high current capacity, and fast switching performance. Its application versatility and commitment to quality make it a go-to component for power efficiency and density.

You May Also Be Interested in

Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9661 $67.6270
165+ $0.7927 $130.7955
255+ $0.7681 $195.8655
350+ $0.7432 $260.1200
455+ $0.7185 $326.9175
605+ $0.6441 $389.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,814 pieces
In Stock: 9,800 pieces Factory Stock: 14 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention