Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 280219-PQ30RV1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ30RV1 CAD Model

Description

The PQ30RV1 is a series of voltage regulators produced by Sharp Microelectronics. These regulators are designed to provide a stable and controlled output voltage for various electronic devices and systems. They are often employed in applications requiring a regulated voltage source to ensure consistent and reliable operation of sensitive components.

Applications:

  • Power supplies for electronic devices: Provides regulated voltage for various electronic devices, ensuring stable operation.
  • Microcontroller power: Used to power microcontrollers in embedded systems.
  • Audio equipment: Employed in audio amplifiers and other audio circuits to maintain stable voltage levels for optimal performance.
  • Industrial control systems: Provides regulated power in industrial control systems to protect sensitive components from voltage fluctuations.
  • Telecommunications equipment: Integrated into telecommunications devices to ensure stable operation and signal integrity.

Features:

  • Fixed output voltage: Provides a stable, fixed output voltage, typically with low ripple and noise.
  • Overcurrent protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal shutdown: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Compact package: Available in various compact packages, suitable for space-constrained applications.
  • High efficiency: Designed for efficient power conversion, minimizing power loss and heat generation.
  • Low quiescent current: Minimizes power consumption when the load is light or absent.

Benefits:

  • Stable voltage supply: Provides a stable output voltage regardless of variations in input voltage or load current.
  • Protection from damage: Overcurrent protection and thermal shutdown protect the regulator and the load from damage.
  • Improved reliability: Ensures reliable operation of electronic devices by providing a stable voltage source.
  • Simplified design: Requires minimal external components, simplifying the design process.
  • Energy efficiency: High efficiency and low quiescent current minimize power consumption, making it suitable for battery-powered applications.

Additional Details:

The specific technical specifications, such as the exact output voltage, input voltage range, and maximum output current, will vary depending on the specific model number within the PQ30RV1 series. Designers should consult the datasheet for precise values. These regulators often require minimal external components, such as input and output capacitors, to ensure stability and optimal performance. Depending on the specific model, different package types might be available, ranging from through-hole to surface-mount packages.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for N6006NZ-S17-AY
NIKO-SEM
Lowest to $1.0517
ECAD model for N2576S
Intel
Need more? Email Us
ECAD model for N82072
STMicroelectronics
Lowest to $1.4211
ECAD model for N18FPVLR
NXP / Nexperia
Need more? Email Us
ECAD model for N82S137BN
Murata Electronics North America
Need more? Email Us
ECAD model for NAL0052-002X
NVIDIA
Lowest to $7.3050
ECAD model for N14E-GL-A1
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for N202NF
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for N71017SR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention