Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 30V
Channel Output Current 250mA (Switch)
Frequency 1.2MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 104393-PQ6CB11X1CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ6CB11X1CP CAD Model

Description

The PQ6CB11X1CP is an electronic component manufactured by Sharp Microelectronics.

  • Manufacturer: Sharp Microelectronics
  • Supply and Demand Status: Balanced
  • Component Type: DC DC regulator
  • Output Voltage: 30V (step-up/boost)
  • Features: Internal switch
  • Frequency: 1.2MHz
  • Maximum Supply Voltage: 5.5V
  • Suitable for: Power supplies, battery chargers, and LED drivers

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
Texas Instruments
IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $5.8866
ECAD model for LP3931ISQX/NOPB
Diodes Incorporated
IC LED DRIVER LIN 350MA SOT23-5
Lowest to $0.1837
ECAD model for PAM2800AABR
Texas Instruments
IC LED DRIVER 48CH 56QFN
Lowest to $9.1887
ECAD model for TLC59582RTQT
Power Integrations
IC LED DRIVER OFFLINE 9A ESIP-7C
Need more? Email Us
ECAD model for LYT4218E2
STMicroelectronics
IC LED DRVR RGLTR DIM 4A 8VFQFPN
Lowest to $2.4475
ECAD model for LED2001PUR
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR DIM 16TSSOP
Need more? Email Us
ECAD model for A8513KLPTR-T
Texas Instruments
IC LED DRIVER RGLTR DIM 25USMD
Need more? Email Us
ECAD model for LP5526TL/NOPB
NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.3163 $102.6326
3+ $42.1057 $126.3171
5+ $40.7900 $203.9500
6+ $39.4741 $236.8446
8+ $38.1583 $305.2664
10+ $34.2108 $342.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention