EN
  • EN
  • DE

TLC59582RTQT

Part No TLC59582RTQT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 48CH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 10V
Channel Output Current 25mA
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1108448-TLC59582RTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC59582RTQT CAD Model

Description

Introducing the Texas Instruments TLC59582RTQT LED Driver

The Texas Instruments TLC59582RTQT is a high-performance, 48-channel, constant-current sink LED driver designed to deliver exceptional brightness and color accuracy for a wide array of lighting and display applications. This advanced integrated circuit (IC) is part of the renowned TLC family, known for its reliability and efficiency in driving LEDs.

Key Features

  • 48 Independently Controlled Channels: With 48 output channels, the TLC59582RTQT can manage multiple LEDs, providing precise control over large arrays of diodes.
  • Constant-Current Sink: Each channel provides a constant-current sink, ensuring uniform brightness across all connected LEDs and enhancing the overall visual quality of the display.
  • Global Brightness Control: Users can easily adjust the brightness of all LEDs simultaneously, which is particularly useful for adapting to various lighting conditions or conserving power.
  • Grayscale PWM Control: The driver supports grayscale pulse-width modulation (PWM) control, enabling sophisticated intensity adjustments and smooth dimming capabilities for each LED.
  • Error Detection: Built-in error detection features help identify issues such as open or shorted LEDs, thereby improving the reliability and longevity of the LED array.

Applications

The TLC59582RTQT is ideal for a variety of applications that require high-density LED control, including:

  • LED video displays
  • Signage and billboard panels
  • Automotive lighting systems
  • General-purpose LED illumination

Technical Specifications

The device operates with a supply voltage ranging from 3.0V to 5.5V, making it compatible with a broad spectrum of LED technologies. It can support up to 60mA per channel, with an adjustable current setting for precise control over the luminance of each LED. Additionally, the TLC59582RTQT offers a high clock frequency of up to 30MHz, which translates to faster refresh rates and smoother transitions in dynamic lighting displays.

Package and Quality

The Texas Instruments TLC59582RTQT comes in a compact QFN package, which is designed for space-constrained applications. It also features a thermal pad for enhanced heat dissipation, ensuring stable performance even under high-load conditions. Texas Instruments' commitment to quality means that each IC is rigorously tested to meet stringent industry standards for performance and reliability.

Whether you're designing a high-resolution LED display or a sophisticated lighting system, the TLC59582RTQT offers the features and performance necessary to bring your vision to light.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2042 $57.4294
15+ $6.7317 $100.9755
24+ $6.5213 $156.5112
32+ $6.3110 $201.9520
41+ $6.1006 $250.1246
55+ $5.4695 $300.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess