EN
  • EN
  • DE

CMCC2012C22NJSP

Part No CMCC2012C22NJSP
Manufacturer Shenzhen Cybermax Magnetic Element Co., Ltd.
Catalog Fixed Inductors
Description 300mA 22nH ±5% 500mΩ Multilayer inductor 0805 Fixed Inductors RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0805
Current Rating 300mA
Inductance 22nH
Tolerance ±5%
Frequency - Self Resonant 1.5GHz
DC Resistance(DCR) 500mΩ
Type Multilayer inductor
Q @ Frequency 15@100MHz
Ultra Librarian 3D Model Ultra Librarian CMCC2012C22NJSP CAD Model

Description

Product Overview - 015BZ5.1-Y

The 015BZ5.1-Y delivers a combination of durability and performance, tailored for a wide range of electronics applications. Its advanced technology ensures that it meets contemporary needs with ease.

Features and Benefits

  • Advanced Technology: Incorporates the latest technology for enhanced efficiency.
  • Sturdy Construction: Built to offer resistance to environmental stresses.
  • Cost-Effective: Provides high quality without breaking the budget.

Applications

  • Renewable Energy Systems
  • Security Systems
  • Telecommunication Equipment
  • Electromechanical Assemblies

The 015BZ5.1-Y is crafted to support innovative designs and solutions, delivering reliability and efficiency.

You May Also Be Interested in

Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,050+ $0.0244 $50.0200
5,000+ $0.0200 $100.0000
7,735+ $0.0194 $150.0590
10,640+ $0.0188 $200.0320
13,815+ $0.0181 $250.0515
18,405+ $0.0163 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess