EN
  • EN
  • DE

HLK-20M12

Part No HLK-20M12
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC-DC DIP,56x32mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,56x32mm
Quiescent Dissipation 0.1W
Height 22.5mm
Ripple Noise 150mVp-p
Output Voltage 12V
Output Power 20W
Isolation Voltage(Vrms) 2.5kV
Voltage - Input(DC) 70V~350V;85VAC~264VAC
Output current (maximum value) 1.7A
Operating Temperature Range -25℃~+60℃
Length 56mm
Width 32mm
Number of Outputs 1
Conversion Efficiency 84%
Conversion Type AC/DC-DC
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-20M12 CAD Model

Description

Product Overview

The 02DZ12-X offers cutting-edge technology for modern electronic applications. It provides exceptional performance and adaptability in a wide array of projects.

Applications

  • Medical Devices
  • IoT Devices
  • Automotive Systems

Features and Benefits

  • Enhanced Signal Processing: Delivers superior signal clarity and strength.
  • Compact Design: Allows for integration into small or portable devices.
  • Reliable Performance: Guarantees consistent operation in demanding environments.

Additional Details

Engineered to support advanced functionalities, the 02DZ12-X stands out with its reliability and efficiency, making it a preferred choice for edge-cutting projects.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0173 $52.2249
31+ $3.2963 $102.1853
47+ $3.1933 $150.0851
65+ $3.0903 $200.8695
84+ $2.9873 $250.9332
113+ $2.6782 $302.6366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess