EN
  • EN
  • DE

HLK-PM01L

Part No HLK-PM01L
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC-DC DIP,32x18mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,32x18mm
Quiescent Dissipation 0.1W
Ripple Noise 100mVp-p
Height 13mm
Output Voltage 5V
Output Power 3W
Isolation Voltage(Vrms) 3kV
Voltage - Input(DC) 85VAC~265VAC;70V~350V
Output current (maximum value) 700mA
Length 32mm
Width 18mm
Number of Outputs 1
Conversion Efficiency 73%
Conversion Type AC/DC-DC
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-PM01L CAD Model

Description

Product Overview

The 02DZ12-Z is a multifunctional component that excels in versatility and integration. It's designed to serve as a foundational element in various electronic systems.

Applications

  • Consumer Electronics
  • Home Automation
  • Wearable Technology

Features and Benefits

  • Multi-functional Capabilities: Supports diverse functionalities within a single component.
  • Easy Integration: Streamlines installation and reduces development time.
  • Cost-effective: Delivers high performance at a reasonable price point.

Additional Details

The 02DZ12-Z's ability to integrate across multiple systems with ease makes it a staple in technology-driven markets.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6978 $51.2582
46+ $2.2136 $101.8256
70+ $2.1444 $150.1080
97+ $2.0752 $201.2944
125+ $2.0061 $250.7625
167+ $1.7985 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess