EN
  • EN
  • DE

AFA07-S06ECA-00

Part No AFA07-S06ECA-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 6 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1mm,Surface Mount,Right Angle
Locking Feature Slide Lock
Number of Contacts 6P
Pitch 1mm
Contact Plating Tin
Contact Type Top Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFA07-S06ECA-00 CAD Model

Description

00G8E867BA: High-Efficiency Electronic Component

The 00G8E867BA is engineered for efficiency and robust performance, making it a preferred choice in advanced electronic development.

  • Applications:
    • Wearable technology
    • Power management systems
    • Data acquisition and monitoring
  • Features:
    • Low noise output
    • Excellent power-to-weight ratio
    • Reliable under heavy load
  • Benefits:
    • Improves system quality
    • Ensures consistent performance
    • Reduces form factor limitations

Suitable for ambitious projects that require both innovation and reliability.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 10POS 2.54MM
Lowest to $6.2459
Samtec Inc.
CONN FFC BOTTOM 15POS 0.5MM R/A
Lowest to $3.2912
Amphenol
CONN FFC FPC TOP 7POS 1MM R/A
Need more? Email Us
Amphenol
CONN FFC BOTTOM 22POS 0.5MM R/A
Lowest to $0.8891
TE Connectivity
CONN FFC FPC TOP 8POS 2.54MM R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392
Amphenol
CONN FFC FPC RCPT 2POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 30POS 1MM R/A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1965 $50.1075
620+ $0.1613 $100.0060
965+ $0.1562 $150.7330
1,325+ $0.1512 $200.3400
1,715+ $0.1461 $250.5615
2,295+ $0.1310 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess