EN
  • EN
  • DE

AFA07-S16ECC-00

Part No AFA07-S16ECC-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 16 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1mm,Surface Mount,Right Angle
Operating Temperature -25℃~+85℃
Locking Feature Slide Lock
Number of Contacts 16P
Pitch 1mm
Current Rating 400mA
Voltage Rating (Max) 50V
Contact Plating Tin
Contact Type Top Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Phosphor Bronze
Ultra Librarian 3D Model Ultra Librarian AFA07-S16ECC-00 CAD Model

Description

00G8N625BA: Versatile Electronic Component

The 00G8N625BA is designed for seamless integration in various advanced systems, ensuring unparalleled functionality and flexibility.

  • Applications:
    • Networking equipment
    • Robotics
    • Environmental monitoring systems
  • Features:
    • High-speed operation
    • Resistant to electromagnetic interference
    • Minimal heat generation
  • Benefits:
    • Boosts operational speed
    • Supports complex systems efficiently
    • Optimal for sensitive environments

Designed for professionals aiming to push the boundaries of electronic system capabilities.

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Amphenol
CONN FFC FPC TOP 7POS 1MM R/A
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 10POS 2.54MM
Lowest to $6.2459
Amphenol
CONN FFC RCPT 8POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC TOP 32POS 0.5MM R/A
Lowest to $2.1737
TE Connectivity
CONN FFC FPC VERT 16POS 1MM SMD
Lowest to $1.7167
Samtec Inc.
CONN FFC BOTTOM 15POS 0.5MM R/A
Lowest to $3.2912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1540 $50.0500
795+ $0.1264 $100.4880
1,230+ $0.1224 $150.5520
1,690+ $0.1185 $200.2650
2,185+ $0.1145 $250.1825
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess