EN
  • EN
  • DE

DSK310

Part No DSK310
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 100V 850mV@3A 3A SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329823-DSK310
Package Tape & Reel (TR)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 850mV @ 3A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300µA @ 100V
Capacitance @ Vr, F 160pF @ 4V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -55°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian DSK310 CAD Model

You May Also Be Interested in

Infineon Technologies
BAS 3010B-03W E6327 Infineon Technologies Schottky Diodes & Rectifiers Medium Power IF Diode datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 54-03W E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Diode datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Diode 47.3V
Lowest to $0.1575
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky, SOT-23, 30V, 0.2A
Lowest to $0.0297
Infineon Technologies
BAT 15-04R E6152 Infineon Technologies Schottky Diodes & Rectifiers RF DIODES datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAS 70-05 E6327 Infineon Technologies Schottky Diodes & Rectifiers 70V 0.07A datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
SOD-323HE Single Diodes RoHS
Lowest to $0.0254
Shandong Jingdao Microelectronics
Diode 45V 10A Surface Mount SMB
Lowest to $0.0874
Infineon Technologies
BAT 60A E6327 Infineon Technologies Schottky Diodes & Rectifiers 10 V 3000 mA datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0261 $50.1120
4,675+ $0.0214 $100.0450
7,250+ $0.0207 $150.0750
9,955+ $0.0201 $200.0955
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,290 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess