EN
  • EN
  • DE

TM4953

Part No TM4953
Manufacturer Shenzhen Titan Micro Electronics Co., Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Titan Micro Electronics Co., Ltd.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840654-TM4953
Ultra Librarian 3D Model Ultra Librarian TM4953 CAD Model

Description

The TM4953 is a synchronous buck converter designed and manufactured by Shenzhen Titan Micro Electronics Co., Ltd. It's a highly integrated solution for point-of-load DC-DC conversion, offering high efficiency and a compact footprint.

Applications:

  • Powering portable devices: Such as smartphones, tablets, and other battery-powered electronics.
  • Point-of-load regulation: In distributed power systems.
  • Solid State Drives (SSDs): Powering the flash memory and controller.
  • Network equipment: Supplying power to ASICs and other critical components in routers, switches, and modems.
  • Industrial control systems: Providing stable power to microcontrollers and sensors.

Features:

  • High Efficiency: Optimized for minimal power loss, extending battery life in portable applications.
  • Synchronous Rectification: Uses MOSFETs as rectifiers, reducing power dissipation compared to diode-based converters.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Wide Input Voltage Range: Accommodates various power sources.
  • Overcurrent Protection: Prevents damage from excessive load current.
  • Short-Circuit Protection: Shuts down the converter in case of a short circuit.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Adjustable Output Voltage: Allows for customized voltage settings.
  • Compact Package: Enables space-saving designs.

Benefits:

  • Improved Battery Life: High efficiency minimizes power consumption, extending operating time for portable devices.
  • Reduced Heat Dissipation: Synchronous rectification and efficient design lower operating temperature, improving reliability.
  • Simplified Design: Integrated components reduce the need for external parts, saving board space and design effort.
  • Enhanced System Reliability: Overcurrent, short-circuit, and over-temperature protection features safeguard the converter and the load.
  • Flexible Voltage Settings: Adjustable output voltage allows for customization to meet specific application requirements.
  • Cost-Effective Solution: Integration and efficient design contribute to a lower overall system cost.

Additional Details:

The TM4953 typically operates at a switching frequency in the hundreds of kHz range. It usually utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The specific input voltage range, output current capability, and other detailed specifications can be found in the device's datasheet from Shenzhen Titan Micro Electronics Co., Ltd.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess