EN
  • EN
  • DE

D3CE4S-5063

Part No D3CE4S-5063
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054772-D3CE4S-5063
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D3CE4S-5063 CAD Model

Description

The D3CE4S-5063 is a rectifier diode manufactured by Shindengen. It is designed for various power supply and rectification applications, providing efficient conversion of AC voltage to DC voltage. Known for its robust construction and reliable performance, the D3CE4S-5063 is suitable for use in industrial, consumer, and automotive electronics.

Applications

  • Power supplies: Used in power supplies for various electronic devices, including computers, appliances, and industrial equipment, to convert AC to DC voltage.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage for applications like solar power systems and uninterruptible power supplies (UPS).
  • Battery chargers: Integrated into battery chargers for various types of batteries, providing a controlled DC voltage for charging.
  • Motor drives: Utilized in motor drives to rectify AC voltage and provide a stable DC voltage for motor control.
  • Welding machines: Used in welding machines to convert AC voltage to DC voltage for arc welding applications.

Features

  • High surge current capability: Withstands high surge currents, making it suitable for applications with frequent voltage spikes.
  • Low forward voltage drop: Minimizes power loss and improves efficiency during rectification.
  • High reverse voltage capability: Provides reliable operation in high-voltage circuits.
  • Fast recovery time: Enables efficient switching and minimizes switching losses.
  • RoHS compliant: Meets environmental regulations and is free from hazardous substances.

Benefits

  • Efficient rectification: Provides efficient conversion of AC voltage to DC voltage, minimizing power loss and improving overall system efficiency.
  • Reliable performance: Offers stable and reliable operation in various operating conditions, ensuring long-term system reliability.
  • Robust construction: Withstands high surge currents and voltage spikes, making it suitable for demanding applications.
  • Improved system protection: Protects downstream components from voltage spikes and overvoltage conditions.
  • Versatile applications: Suitable for a wide range of power supply and rectification applications.

Additional Details

The D3CE4S-5063 features a rugged construction for enhanced durability. This diode has a repetitive peak reverse voltage of 400V and a forward current rating of 3A. Its fast recovery time minimizes switching losses, contributing to improved efficiency. The operating temperature range is typically from -40°C to +150°C. The device is commonly available in a through-hole package, facilitating easy mounting and connection to circuit boards. The D3CE4S-5063 is an excellent choice for applications requiring a reliable and efficient rectifier diode.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5830 $58.3000
245+ $0.4784 $117.2080
375+ $0.4634 $173.7750
520+ $0.4485 $233.2200
670+ $0.4335 $290.4450
895+ $0.3887 $347.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,064 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess