EN
  • EN
  • DE

T1221NL-T

Part No T1221NL-T
Manufacturer Pulse
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097683-T1221NL-T
Categories OEM Parts(T-Z)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T1221NL-T CAD Model

Description

The T1221NL-T from Pulse Electronics is a surface mount Gigabit Ethernet discrete LAN transformer designed to meet the stringent requirements of high-speed data transmission in networking applications. This transformer provides galvanic isolation, common mode noise rejection, and impedance matching, which are crucial for reliable Ethernet communication.

Applications:

  • Gigabit Ethernet (1000Base-T) applications.
  • Network interface cards (NICs).
  • Motherboards.
  • Switches and routers.
  • Industrial Ethernet devices.

Features:

  • Compliant with IEEE 802.3ab standard: Ensures compatibility with Gigabit Ethernet protocols.
  • Surface mount design: Facilitates automated assembly and reduces manufacturing costs.
  • High isolation voltage: Provides robust electrical isolation between the PHY and the Ethernet cable.
  • Low insertion loss: Minimizes signal attenuation for improved signal integrity.
  • Excellent common mode rejection: Reduces noise and interference for reliable data transmission.
  • Optimized for Gigabit Ethernet performance: Ensures high-speed data transfer with minimal signal distortion.

Benefits:

  • Improved network performance: High-speed data transfer and reduced noise enhance network throughput.
  • Enhanced system reliability: Robust isolation protects sensitive circuitry from voltage surges and transients.
  • Simplified board design: Surface mount package simplifies assembly and reduces board space requirements.
  • Reduced EMI/RFI emissions: Common mode rejection minimizes interference with other electronic components.
  • Cost-effective solution: High performance at a competitive price point makes it an ideal choice for Gigabit Ethernet applications.

The T1221NL-T features a compact design and is manufactured with high-quality materials to ensure long-term reliability. The transformer is designed to meet stringent industry standards for safety and performance. The part is lead-free and RoHS compliant, making it environmentally friendly. It provides excellent return loss and impedance matching, ensuring optimal signal transfer. The device's robust construction withstands demanding operating conditions in industrial and commercial environments. The T1221NL-T is an essential component for ensuring robust and reliable Gigabit Ethernet connectivity in a wide range of applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess