EN
  • EN
  • DE

S1NAD80

Part No S1NAD80
Manufacturer Shindengen
Description Surface Mounting Device Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1245012-S1NAD80
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1NAD80 CAD Model

Description

The S1NAD80 is a silicon rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for general-purpose rectification applications, providing efficient conversion of AC voltage to DC voltage. This diode features a high surge current capability and low forward voltage drop, making it suitable for various power supply and voltage regulation circuits. The S1NAD series is known for its reliability and robust construction, ensuring stable performance in demanding environments.

Applications

  • Power supplies
  • Battery chargers
  • Voltage regulators
  • Inverters
  • Freewheeling diode applications

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Compact size
  • RoHS compliant

Benefits

  • Handles high current surges without damage
  • Efficient rectification with minimal power loss
  • Stable performance ensures long-term reliability
  • Small size allows for dense circuit layouts
  • Environmentally friendly due to RoHS compliance

Additional Details

The S1NAD80 has a maximum repetitive reverse voltage (VRRM) of 800V and a maximum average forward current (IF(AV)) of 1A. The low forward voltage drop (VF) minimizes power dissipation and heat generation, contributing to overall system efficiency. The high surge current capability (IFSM) allows the diode to withstand transient current spikes without degradation or failure. This is particularly important in applications where the diode is subjected to frequent or high-amplitude current surges. The diode's compact size facilitates integration into space-constrained designs. Shindengen's commitment to quality and reliability ensures that the S1NAD80 provides dependable performance in a wide range of applications. The specific package type and pinout details can be found in the manufacturer's datasheet, allowing for accurate circuit design and layout.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5796 $59.5348
31+ $3.7584 $116.5104
48+ $3.6406 $174.7488
66+ $3.5228 $232.5048
85+ $3.4061 $289.5185
114+ $3.0538 $348.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess