EN
  • EN
  • DE

S20LC60UST

Part No S20LC60UST
Manufacturer Shindengen
Description Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1245058-S20LC60UST
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S20LC60UST CAD Model

Description

The S20LC60UST is a Schottky barrier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification in various power supply and power management applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and consumer electronics.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Acts as a freewheeling diode in inductive circuits to protect switching devices.
  • Solar Power Systems: Used in solar power systems for blocking diodes and reverse polarity protection.
  • Automotive Applications: Employed in automotive electronics for various rectification and protection functions.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High-Speed Switching: Fast recovery time for efficient high-frequency operation.
  • Compact Package: Available in surface mount packages for space-saving designs.
  • High Reliability: Robust construction ensures long-term reliability.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves overall efficiency.
  • Increased Reliability: High surge current capability protects the diode from damage.
  • Reduced Heat Generation: Lower power loss results in reduced heat generation.
  • Simplified Design: Easy to integrate into existing circuits.
  • Space Saving: Compact package allows for higher density designs.

Technical Specifications:

The S20LC60UST typically has a maximum repetitive reverse voltage (VRRM) of 60V and a forward current (IF) of 20A. The forward voltage drop (VF) is typically around 0.7V at the rated current. The surge current capability is several times the rated current. It is available in various surface mount packages such as TO-252 and TO-263. Consult the datasheet for precise values and package details.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess