The SF5LC40UM is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching applications, offering enhanced performance compared to standard diodes.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Free-Wheeling Diodes in Inductive Circuits
- Reverse Polarity Protection
- LED Lighting Systems
Features:
- Ultra-Low Forward Voltage Drop (VF)
- High Surge Current Capability
- Fast Switching Speed
- Compact Package
- High Reliability
Benefits:
- Significantly improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability
- Smaller and lighter power supply designs
- Improved overall system performance
Technical Specifications:
The SF5LC40UM features a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 5A. Its key advantage is the ultra-low forward voltage drop (VF), typically around 0.4V or less, which minimizes power dissipation. It also boasts a high surge current capability, ensuring robustness against transient voltage spikes. The fast reverse recovery time enables efficient operation in high-frequency circuits. The operating junction temperature ranges from -40°C to +150°C. This diode is available in a surface-mount package. The SF5LC40UM is an excellent choice for applications where efficiency and compact size are critical. Common uses include power supplies for consumer electronics, industrial equipment, and automotive electronics. It is also suitable for LED lighting systems, where its low forward voltage drop contributes to higher efficiency and lower heat generation, and reverse polarity protection.