EN
  • EN
  • DE

SMS2270

Part No SMS2270
Manufacturer Siano
Description Receiver 116-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137835-SMS2270
Categories Custom Parts
Manufacturer Siano
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMS2270 CAD Model

Description

The SMS2270 is a silicon tuner IC manufactured by Siano. It's designed for receiving digital TV signals, specifically targeting mobile TV and other compact devices. This tuner IC is known for its low power consumption and small size, making it ideal for integration into portable consumer electronics.

Applications:

  • Mobile TV Devices: Used in portable devices designed for receiving mobile TV broadcasts (e.g., DVB-H, DVB-T).
  • USB TV Dongles: Integrated into USB dongles that allow computers to receive digital TV signals.
  • Automotive Infotainment Systems: Incorporated into car entertainment systems to provide TV reception capabilities.
  • Set-Top Boxes: Used in some set-top boxes to receive over-the-air digital TV broadcasts.
  • Portable Media Players: Integrated into portable media players to enable TV viewing on the go.

Features:

  • Silicon Tuner: Uses silicon-based technology for robust and reliable TV signal reception.
  • Low Power Consumption: Designed for minimal power consumption, extending battery life in portable devices.
  • Compact Size: Small form factor allows for easy integration into compact electronic devices.
  • Multi-Standard Support: Supports multiple digital TV standards, including DVB-T, DVB-H, and others.
  • High Sensitivity: Provides high sensitivity for reliable signal reception even in weak signal areas.
  • Integrated LNA: Includes an integrated Low Noise Amplifier (LNA) to improve signal quality.

Benefits:

  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Small Form Factor: Enables the creation of compact and lightweight devices.
  • Global Compatibility: Multi-standard support allows for use in various regions with different TV broadcasting standards.
  • Improved Signal Reception: High sensitivity ensures reliable TV signal reception.
  • Simplified Design: Integrated LNA simplifies the design process for TV receiver systems.
  • Robust Performance: Silicon tuner technology provides robust and reliable performance.

Additional Details:

The SMS2270 typically operates within a specified voltage range and requires external components such as filters and matching networks to optimize performance for specific TV broadcasting standards. Detailed specifications, including frequency ranges, sensitivity levels, and power consumption characteristics, can be found in the official Siano datasheet for this part. Its performance is critical for providing clear and uninterrupted TV viewing in portable and mobile applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9767 $62.8369
16+ $7.3654 $117.8464
25+ $7.1356 $178.3900
34+ $6.9057 $234.7938
44+ $6.6747 $293.6868
58+ $5.9852 $347.1416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess