EN
  • EN
  • DE

1LE21211AA214GA3

Part No 1LE21211AA214GA3
Manufacturer Siemens
Catalog Custom Parts (0 - A)
Description Siemens 1LE2121-1AA21-4GA3 - 1LE21211AA214GA3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153542-1LE21211AA214GA3
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1LE21211AA214GA3 CAD Model

Description

The 1LE21211AA214GA3 is a low-voltage three-phase induction motor manufactured by Siemens. These motors are workhorses in various industrial applications, known for their reliability, efficiency, and robustness. Siemens is a leading manufacturer of industrial motors, ensuring the quality and performance of this product.

Applications

  • Pumps: Used to drive centrifugal pumps, submersible pumps, and dosing pumps in water treatment, chemical processing, and irrigation.
  • Fans and Blowers: Employed in HVAC systems, ventilation systems, and industrial blowers for air circulation and cooling.
  • Compressors: Found in air compressors, refrigeration compressors, and gas compressors for various industrial processes.
  • Conveyors: Utilized in belt conveyors, roller conveyors, and screw conveyors for material handling in manufacturing and logistics.
  • Machine Tools: Integrated into lathes, milling machines, and drilling machines for powering various machining operations.
  • Mixers and Agitators: Used in chemical reactors, food processing equipment, and pharmaceutical manufacturing for mixing and blending.

Features

  • Three-Phase Power: Operates on a three-phase power supply, providing high power and efficiency.
  • Induction Motor Design: Robust and reliable design with minimal maintenance requirements.
  • Low Voltage Operation: Designed for low-voltage power systems, typically 400V or 690V.
  • High Efficiency: Optimized for energy efficiency, reducing operating costs.
  • Totally Enclosed Fan Cooled (TEFC): Provides protection against dust and water ingress, suitable for harsh environments.
  • Cast Iron Frame: Rugged construction for durability and vibration resistance.

Benefits

  • Reliable Operation: Robust design ensures long-term reliability and minimal downtime.
  • Energy Efficiency: High efficiency reduces energy consumption and operating costs.
  • Versatile Applications: Suitable for a wide range of industrial applications.
  • Low Maintenance: Induction motor design requires minimal maintenance.
  • Environmental Protection: TEFC enclosure protects against dust and water, suitable for harsh environments.

Additional Details

The 1LE21211AA214GA3 motor is designed to meet international standards for performance and safety. Its robust construction and efficient design make it a reliable choice for various industrial applications. Detailed specifications such as power rating, speed, voltage, frequency, efficiency, and enclosure type can be found in the product datasheet provided by Siemens. Ensure proper installation and maintenance to maximize the motor's lifespan and performance.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amd
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention