EN
  • EN
  • DE

3NW7054

Part No 3NW7054
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 3NW7054, Sentron, Cylindrical Fuse Holder, 10 X 38 Mm, 1P+N, In 32 A, Un Ac 690 V, Led Signal Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1119706-3NW7054
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3NW7054 CAD Model

Description

The 3NW7054 is a fuse manufactured by Siemens. It is a vital component in electrical circuits, designed to protect equipment and prevent hazards caused by overcurrent or short circuits. This fuse is commonly used in industrial applications to safeguard sensitive electronic devices and power systems.

Applications

  • Industrial Control Systems
  • Power Distribution Panels
  • Motor Starters
  • Transformer Protection
  • General Circuit Protection

Features

  • Fast-Acting: Quickly interrupts the circuit in response to an overcurrent condition.
  • Current Limiting: Reduces the magnitude of fault currents, minimizing damage to equipment.
  • Reliable Performance: Consistent and dependable protection in demanding environments.
  • Visual Indication: Provides a clear indication of fuse status (blown or intact).
  • High Breaking Capacity: Able to safely interrupt high-fault currents.

Benefits

  • Equipment Protection: Prevents damage to valuable equipment from overcurrent events.
  • Personnel Safety: Reduces the risk of electrical shock and fire hazards.
  • Reduced Downtime: Minimizes downtime by quickly isolating faults and preventing cascading failures.
  • Improved System Reliability: Enhances the overall reliability and safety of electrical systems.
  • Easy Maintenance: Simple to replace and maintain.

Additional Details

Siemens fuses like the 3NW7054 are designed to meet relevant industry standards (e.g., IEC, UL). The specific voltage and current ratings are critical parameters for selecting the correct fuse for a particular application. The breaking capacity (the maximum fault current the fuse can safely interrupt) is another important factor. The fuse body is typically made of ceramic or glass, and the internal element is designed to melt and break the circuit when the rated current is exceeded. Fuses are essential components in ensuring the safe and reliable operation of electrical systems.

You May Also Be Interested in

Omron
SCL10(X)
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess