EN
  • EN
  • DE

3RA1245-4KD45-1BB4

Part No 3RA1245-4KD45-1BB4
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens, 3RA1245-4KD45-1BB4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000967-3RA1245-4KD45-1BB4
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RA1245-4KD45-1BB4 CAD Model

Description

The Siemens 3RA1245-4KD45-1BB4 is a SIRIUS Compact Load Feeder, Direct Starter. This compact load feeder is designed for starting and protecting three-phase motors in various industrial applications. It combines the functions of a circuit breaker, contactor, and overload relay into a single, space-saving unit. This integrated design simplifies wiring, reduces installation time, and improves overall system reliability.

Applications

  • Starting and protecting three-phase motors in machine tools
  • Controlling pumps and fans in HVAC systems
  • Operating conveyor belts in material handling applications
  • Use in general industrial machinery requiring motor control and protection
  • Applications involving remote control and monitoring of motor operation

Features

  • Compact Design: Integrates circuit breaker, contactor, and overload relay into a single unit, saving space and reducing wiring complexity.
  • Direct Starter Function: Provides a simple and effective means of starting three-phase motors directly online.
  • Overload Protection: Protects the motor against overcurrent and thermal overload conditions, preventing damage and extending motor life.
  • Short-Circuit Protection: Offers reliable short-circuit protection, quickly disconnecting the motor in the event of a fault.
  • Integrated Disconnect Function: Includes a built-in disconnect function for safe maintenance and troubleshooting.
  • Remote Control Capability: Can be remotely controlled and monitored via auxiliary contacts and communication modules.

Benefits

  • Reduced Installation Time: Simplified wiring and compact design significantly reduce installation time and costs.
  • Space Saving: The integrated design saves valuable panel space compared to using separate components.
  • Improved Reliability: Combining multiple functions into a single unit reduces the number of potential failure points, improving system reliability.
  • Enhanced Motor Protection: Comprehensive overload and short-circuit protection safeguards the motor against damage, extending its lifespan.
  • Easy Maintenance: The integrated disconnect function simplifies maintenance and troubleshooting.
  • Increased System Efficiency: Optimized design and reduced wiring losses contribute to improved system efficiency.

Additional Details

The 3RA1245-4KD45-1BB4 is designed to meet relevant international standards and certifications, ensuring compliance and safety. It is suitable for use in a wide range of industrial environments and offers a reliable and cost-effective solution for motor starting and protection.

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess