EN
  • EN
  • DE
  • IT

3SU11536AA401AA0

Part No 3SU11536AA401AA0
Manufacturer Siemens
Catalog Panel Indicators, Pilot Lights
Description INDICATOR LIGHT, LED GREEN, 110V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Panel Indicators, Pilot Lights
Mfr Siemens
Series 3SU1
Package Box
Product Status Active
Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings AC
Voltage 110V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.88" (22.30mm)
Lens Size 22.00mm Dia
Lens Style Round with Flat Top
Millicandela Rating 900 ~ 1400mcd
Termination Style Screw Terminal
Ingress Protection IP20, IP66, IP67, IP69, IP69K, NEMA 1, 2, 3, 3R, 4, 4X, 12, 13
Base Product Number 3SU1
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1039180-3SU11536AA401AA0
Ultra Librarian 3D Model Ultra Librarian 3SU11536AA401AA0 CAD Model

Description

The 1039180-3SU11536AA401AA0 is a panel indicator and pilot light from Siemens.

  • Series: 3SU1
  • Termination Style: Screw Terminal
  • LED Color: Green
  • Lens Transparency: Diffused
  • Voltage: 110V
  • Millicandela Rating: 900-1400mcd
  • Panel Cutout Dimensions: 0.88" (22.30mm)
  • Lens Style: Round, Flat Top
  • Ingress Protection: IP20, IP66, IP67, IP69, IP69K, NEMA 1, 2, 3, 3R, 4, 4X, 12, 13
  • Product Status: Active
  • ECCN: EAR99
  • Mfr: Siemens
  • Base Product Number: 3SU1

You May Also Be Interested in

EAO
INDICATOR PANEL LED GRN
Need more? Email Us
Dialight
PMI DOME BLU WHT DIFF 5V
Need more? Email Us
Siemens
INDICATOR LIGHT, LED WHITE 24V A
Need more? Email Us
Apem Inc.
LED PNL INDICATOR WHITE 24V IP67
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM NUT 110VAC/DC STK
Need more? Email Us
Schneider Electric
HARMONY XVL, PILOT LIGHT, PLASTI
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM K & OPTI
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 12MM SNAP 24VAC/DC STK
Need more? Email Us
Apem Inc.
INDICATOR 24V 16MM PROMINENT RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess